DS/ETS 300581-3

European digital cellular telecommunications system - Half rate speech - Part 3: Substitution and muting of lost frames for half rate speech traffic channels

active, Most Current
Organization: DS
Publication Date: 18 February 1997
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

This European Telecommunication Standard (ETS) defines a frame substitution and muting procedures which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost or unreliable speech or Silence Descriptor (SID) frames are received from the Radio Sub System (RSS). The requirements of this ETS are mandatory for implementation in all GSM Base Station systems (BSS)s and Mobile Stations (MS)s capable of supporting the half rate speech traffic channel.

Document History

DS/ETS 300581-3
February 18, 1997
European digital cellular telecommunications system - Half rate speech - Part 3: Substitution and muting of lost frames for half rate speech traffic channels
This European Telecommunication Standard (ETS) defines a frame substitution and muting procedures which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more...
Advertisement