DS/CWA 14923-3
J/eXtentions for Financial Services (J/XFS) for the Java Platform - Part 3: Magnetic Stripe & Chip Card Device Class Interface - Programmer´s Reference
| Organization: | DS |
| Publication Date: | 29 July 2004 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document describes the Magnetic Stripe Device (MSD) as well as Chip Card Device (CCD) classes based on the basic architecture of J/XFS which is similar to the JavaPOS architecture. It is event driven and asynchronous. Three basic levels are defined in JavaPOS. For J/XFS this model is extended by a communication layer, which provides device communication that allows distribution of applications and devices within a network. So we have the following layers in J/XFS : - Application; - Device Control and Device Manager; - Device Communication; - Device Service.
Document History