DS/EN 2045

Aerospace series - Square bars, drawn in aluminium and aluminium alloys - Tolerance class h 11 - Thickness 6 mm < a < 50 mm - Dimensions

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 January 2002
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the dimensions and tolerances of: Square bars, drawn in alluminium and alluminium alloys Tolerance class h 11 Thickness 6 mm < a < 50 mm for aerospace applications.

Document History

DS/EN 2045
January 14, 2002
Aerospace series - Square bars, drawn in aluminium and aluminium alloys - Tolerance class h 11 - Thickness 6 mm < a < 50 mm - Dimensions
This standard specifies the dimensions and tolerances of: Square bars, drawn in alluminium and alluminium alloys Tolerance class h 11 Thickness 6 mm < a < 50 mm for aerospace applications.
Advertisement