AFNOR - NF EN 2680

Aerospace series - Nuts, anchor, self-locking, floating, self-aligning two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 August 2006
Status: active
ICS Code (Nuts): 49.030.30

Document History

NF EN 2680
August 1, 2006
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement