NPFC - MIL-T-70521

TELESCOPE, ELBOW: 9360257

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 October 1992
Status: active
Page Count: 17
scope:

This specification covers one type of a one and one half power (1.5×) fixed focus telescope known as Telescope, Elbow: 9360257 used with the U.S. Army mortar systems, M252. Throughout this specification this instrument is referenced as "telescope." This telescope has a radioactively illuminated reticle (see 3.2.1 and 6.1).

intended Use:

The Telescope, Elbow, 9360257, is used with the Mount Telescope, 9360169. These two items compose the Sightunit, 9360168, M64A1 which is used with the U.S. Army mortar systems.

Document History

December 31, 2013
Telescope, Elbow: 9360257
A description is not available for this item.
August 19, 1997
TELESCOPE, ELBOW: 9360257
A description is not available for this item.
MIL-T-70521
October 22, 1992
TELESCOPE, ELBOW: 9360257
This specification covers one type of a one and one half power (1.5×) fixed focus telescope known as Telescope, Elbow: 9360257 used with the U.S. Army mortar systems, M252. Throughout this...
April 1, 1985
TELESCOPE, ELBOW: 9360257
A description is not available for this item.

References

Advertisement