DLA - SMD-5962-83003 REV B

MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, RANGE PROGRAMMABLE, VOLTAGE OUTPUT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 November 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DAC 87 (monolithic) D/A converter, 12 bit with output voltage ranges as follows: 0 V to +5 V unipolar 0 V to +10 V unipolar −2.5 V to +2.5 V bipolar −5 V to +5 V bipolar −10 V to +10 V bipolar

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"). dual-in-line package

Positive supply voltage VCC to digital return - - +18 V dc Negative supply voltage VEE to digital return - - −18 V dc Digital input voltage to digital return - - - - - 0 V dc to 7.0 V dc Output short circuit duration (to ground only) - - 25 ms Lead temperature (soldering, 60 seconds) - - - - - +300°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C. Thermal resistance, junction-to-ambient (θJA)- - - 48°C/W Power dissipation (PD) 1/ - - - - - - - - - - - - 550 mw

Positive supply voltage (VCC)- - - - - - - - - - - +16.5 V dc Negative supply voltage (VEE)- - - - - - - - - - - −16.5 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 16, 2005
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, RANGE PROGRAMMABLE, VOLTAGE OUTPUT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-83003 REV B
November 2, 1992
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, RANGE PROGRAMMABLE, VOLTAGE OUTPUT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 6, 1991
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, RANGE PROGRAMMABLE, VOLTAGE OUTPUT, MONOLITHIC SILICON
A description is not available for this item.
October 4, 1983
MICROCIRCUIT, LINEAR, 12-BIT D/A CONVERTER, RANGE PROGRAMMABLE, VOLTAGE OUTPUT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement