FORD S-M2G4661-A
ADHESIVE, TWO-COMPONENT, SOLVENT-RELEASE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 November 1994 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a two component solvent release polyurethane synthetic rubber base adhesive, which is heat reactive up to maximum 2 hours after application.
Document History
January 14, 2003
BODY ADHESIVE, TWO COMPONENT, SOLVENT RELEASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a two component solvent release polyurethane synthetic rubber base adhesive, which is heat reactive up to maximum 2 hours after application.
FORD S-M2G4661-A
November 28, 1994
ADHESIVE, TWO-COMPONENT, SOLVENT-RELEASE
1. SCOPE The material defined by this specification is a two component solvent release polyurethane synthetic rubber base adhesive, which is heat reactive up to maximum 2 hours after application.