DS/CWA 14923-8
J/eXtensions for Financial Services (J/XFS) for the Java Platform - Part 8: Sensors and Indicators Unit Device Class Interface - Programmer´s Reference
| Organization: | DS |
| Publication Date: | 29 July 2004 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document describes the Sensors and Indicators Device Class ( SIU ) based on the basic architecture of J/XFS which is similar to the JavaPOS architecture. It is event driven and asynchronous. Three basic levels are defined in JavaPOS. For J/XFS this model is extended by a communication layer, which provides device communication that allows distribution of applications and devices within a network. So we have the following layers in J/XFS: - Application; - Device Control and Manager; - Device Communication; - Device Service.
Document History