ASD-STAN - PREN 2927

Aerospace Series Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) Classification : 1 275 MPa / 650 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 31 August 1992
Status: active
Page Count: 6

Document History

PREN 2927
August 31, 1992
Aerospace Series Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) Classification : 1 275 MPa / 650 Degrees C
A description is not available for this item.
January 1, 1986
Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) Classification 1275 MPa/650 Degrees Celsius
A description is not available for this item.
Advertisement