DS/EN ISO 14557
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes.
Document History
May 17, 2021
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies (ISO 14557:2021)
This document gives requirements and test methods for rubber and plastics suction hoses for fire‑fighting purposes. NOTE 1 – All pressures are expressed in megapascals and in bar. 1 MPa = 10 bar....
December 4, 2007
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies – Amendment 1
Changes to normative / informative annexes and other miscellaneous corrections
October 30, 2006
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
A description is not available for this item.
DS/EN ISO 14557
May 1, 2003
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes.
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies (ISO/FDIS 14557:2021)
This document gives requirements and test methods for rubber and plastics suction hoses for fire‑fighting purposes. NOTE 1 – All pressures are expressed in megapascals and in bar. 1 MPa = 10 bar....
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies (ISO/DIS 14557:2020)
This document gives requirements and test methods for rubber and plastics suction hoses for fire‑fighting purposes. NOTE 1 – All pressures are expressed in megapascals and in bar. 1 MPa = 10 bar....