AFNOR - NF EN 1964-3
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l - Part 3 : cylinders made of seamless stainless steel with an Rm value of less than 1100 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
NF EN 1964-3
April 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l - Part 3 : cylinders made of seamless stainless steel with an Rm value of less than 1100 MPa
A description is not available for this item.