DS/ISO 3680

Paints and varnishes - Rapid test for determination of danger classification by flashpoint

inactive, Most Current
Organization: DS
Publication Date: 1 January 1978
Status: inactive
ICS Code (Paints and varnishes): 87.040
scope:

The Standard specifies a method for determining whether or not a paint, varnish, paint medium or related product, at a specified temperature between 0 and 105 degrees C and under the conditions of test, gives off sufficient flammable vapour at this temperature to cause ignition on the application of an external source of flame applied in a standard manner.

Document History

DS/ISO 3680
January 1, 1978
Paints and varnishes - Rapid test for determination of danger classification by flashpoint
The Standard specifies a method for determining whether or not a paint, varnish, paint medium or related product, at a specified temperature between 0 and 105 degrees C and under the conditions of...
Advertisement