DS/ISO 8131
Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) compact series - Tolerances
inactive, Most Current
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
The standard lays down dimensional tolerances for 160 bar (1 6 MPa) compact series cylinders in accordance with ISO 6070/ 2 as required for interchangeability of commonly used hydrau lic cylinders.
Document History
DS/ISO 8131
January 12, 1989
Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) compact series - Tolerances
The standard lays down dimensional tolerances for 160 bar (1 6 MPa) compact series cylinders in accordance with ISO 6070/ 2 as required for interchangeability of commonly used hydrau lic cylinders.