DLA - DSCC-DWG-93030 REV C
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
inactive
| Organization: | DLA |
| Publication Date: | 9 May 2001 |
| Status: | inactive |
| Page Count: | 7 |
Document History
February 12, 2016
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application
May 17, 2013
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
January 25, 2006
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
DSCC-DWG-93030 REV C
May 9, 2001
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
A description is not available for this item.
July 14, 1998
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
February 24, 1993
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018
This drawing describes the requirements for a bulk metal foil, ultra precision surface mount, chip resistor.
The complete PIN shall be as shown in the following example: