DS/ISO 3183-3
Petroleum and natural gas industries - Steel pipe for pipelines - Technical delivery conditions - Part 3: Pipes of requirement class C
| Organization: | DS |
| Publication Date: | 9 July 1999 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This part of ISO 3183 specifies the technical delivery conditions for unalloyed and alloyed (except stainless) seamless and welded steel pipes. It includes requirements overall more stringent than those specified in ISO 3183-1 and ISO 3183-2. This part of ISO 3183 applies to pipes that are normally used for the transmission of combustible fluids under particularly arduous conditions such as offshore, low temperature and/or sour service environments.
Document History