DIN EN ISO 3376
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension (ISO 3376:2002)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
August 1, 2020
Leather - Physical and mechanical tests - Determination of tensile strength and percentage elongation (ISO 3376:2020)
A description is not available for this item.
February 1, 2019
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension (ISO/DIS 3376:2019); German and English version prEN ISO 3376:2019
A description is not available for this item.
March 1, 2012
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension (ISO 3376:2011)
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.
DIN EN ISO 3376
October 1, 2003
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension (ISO 3376:2002)
A description is not available for this item.