DIN 15400

Lifting hooks; materials, mechanical properties, lifting capacity and stresses

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 1990
Status: active
Page Count: 8
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

Field of application

This standard makes specifications for the following types of hook for use on lifting appliances: forged point hooks as in DIN 15401 Part 1 or 2, forged ramshorn hooks as in DIN 15402 Part 1 or 2, and laminated hooks as in DIN 15407 Part 1 or 2. It may be applied by analogy to the components of lifting appliances that are subject to similar stresses, but does not cover cast hooks (cf. Explanatory notes).

Document History

DIN 15400
June 1, 1990
Lifting hooks; materials, mechanical properties, lifting capacity and stresses
Field of application This standard makes specifications for the following types of hook for use on lifting appliances: forged point hooks as in DIN 15401 Part 1 or 2, forged ramshorn hooks as in DIN...

References

Advertisement