DS/EN ISO 7487-1

Information technology - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and magnetic characteristics

inactive, Most Current
Organization: DS
Publication Date: 24 May 1995
Status: inactive
Page Count: 32
ICS Code (Magnetic disks): 35.220.21
scope:

This part of ISO/IEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.

Document History

DS/EN ISO 7487-1
May 24, 1995
Information technology - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and magnetic characteristics
This part of ISO/IEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.
Advertisement