DS/EN 62271-107

High-voltage switchgear and controlgear -- Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV

inactive
Organization: DS
Publication Date: 20 December 2005
Status: inactive
Page Count: 51
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of EN 62271 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses

Document History

September 17, 2012
High-voltage switchgear and controlgear – Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
IEC 62271-107:2012 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses designed so as to be capable of: –...
DS/EN 62271-107
December 20, 2005
High-voltage switchgear and controlgear -- Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of EN 62271 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses
High-voltage switchgear and controlgear – Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole-operated fused circuit-switchers designed with rated voltages above 1 kV up to and including 52 kV for use on three-phase alternating current systems of...
High-voltage switchgear and controlgear -- Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses designed so as to be capable of: -...
High-voltage switchgear and controlgear -- Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
1.1 Scope Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows. This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional...
Advertisement