DS/EN 186270
Sectional Specification: Connector sets for optical fibres and cables - Type LSH
inactive, Most Current
| Organization: | DS |
| Publication Date: | 11 February 1998 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This SS covers a family of single way fibre optic connector sets which are classified as type LSH. Type LSH is a connector set of plug-adaptor-plug configuration. It features a locked latch push-pull coupling mechanism and a cylindrical butting ferrule. The optical alignment mechanism may be a split sleeve or a rigid bore contained within the adaptor.
Document History
DS/EN 186270
February 11, 1998
Sectional Specification: Connector sets for optical fibres and cables - Type LSH
This SS covers a family of single way fibre optic connector sets which are classified as type LSH. Type LSH is a connector set of plug-adaptor-plug configuration. It features a locked latch push-pull...