DS/EN 300494-2 V1.2.1
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) -Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 15 April 2000 |
| Status: | inactive |
scope:
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Portable Part (PP) applications. The main objective of the GAP test specification is to provide approval tests giving a high probability of air interface inter-operability between different manufacturer's equipment in different environments (i.e. public, business and residential). The ISO standard for the methodology of conformance testing ISO/IEC 9646 Parts 1 to 7 [9] to [15] is used as the basis for the test methodology, and as the basis for the test case specification. This is considered to be unsuitable for Physical layer testing, and therefore a text description is used.
Document History