DS/CLC/TS 61482-1
Live working - Flame resistant materials for clothing for thermal protection of workers - Thermal hazards of an electric arc - Part 1: Test methods
| Organization: | DS |
| Publication Date: | 2 June 2004 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of IEC 61482 specifies test methods to measure the arc thermal performance value of materials intended for use in heat- and flame-resistant clothing for workers exposed to electric arcs. These test methods measure the arc thermal performance value of materials which meet the following requirements: less than 100 mm char length and less than 2 s after removal from flame, when tested in accordance with ISO 15025, procedure B (bottom-edge ignition) on the outer material, and the char length measured using a modified ISO method as described in annex A. These methods are used to measure and describe the properties of materials, products, assemblies or garments in response to convective and radiant energy generated by an electric arc in open air under controlled laboratory conditions. The materials used in these methods are in the form of flat specimens for method A and shirts for method B. Method A is used to measure fabric response to arc exposure when tested in a flat configuration. Method B is used to measure clothing response to an arc exposure including all the garment findings, sewing thread, fastenings, fabrics and other accessories when tested on a mannequin torso. It is the responsibility of the user of this part of IEC 61482 to establish appropriate safety and health practices prior to use. For specific precautions, see clause 7.
Document History