DLA - MS9966

PACKING, PREFORMED AMS7273 SEAL

inactive
Organization: DLA
Publication Date: 22 December 1971
Status: inactive
Page Count: 1
scope:

This standard has been approved by the Dept. of the Air Force (11) and the Department of the Navy (AS) and is mandatory for use by these activity. All other military activities are required to employ this standard where suitable.

1. (a) FOR REFERENCE PURPOSES ONLY.

2. MATERIAL: SILICONE RUBBER AMS 7273.

3. DIMENSIONS IN INCHES. METRIC CONVERSIONS ARE IN PARENTHESES. INTERNATIONAL SYSTEM UNITS (SI) SHOWN ARE FOR REFERENCE ONLY.

4. IDENTIFICATION AND PACKAGING PER AMS 2817.

5. DIMENSIONAL INSPECTION PER AS871.

6. DO NOT USE UNASSIGNED PART NUMBERS.

7. THESE SEALS ARE INTENDED FOR USE WITH INTERNAL STRAIGHT THREAD FLUID CONNECTION BOSSES. REF. MS33649.

AS AND AMS ARE SOCIETY OF AUTOMOTIVE ENGINEERS, INC. PUBLICATIONS.

THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE MILITARY SERVICES BY THE SAE AEROSPACE PARTS STANDARDS DIVISION.

Document History

June 22, 1999
PACKING, PREFORMED AMS7273 SEAL
A description is not available for this item.
July 8, 1996
PACKING, PREFORMED AMS7273 SEAL
A description is not available for this item.
MS9966
December 22, 1971
PACKING, PREFORMED AMS7273 SEAL
This standard has been approved by the Dept. of the Air Force (11) and the Department of the Navy (AS) and is mandatory for use by these activity. All other military activities are required to employ...
Advertisement