DIN EN 301144-3
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No. 7 protocols - Signalling application for the mobility management service on the alpha interface - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user (Endorsement of the English version EN 301144-3 V 1.1.3 (2000-05) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
Document History
DIN EN 301144-3
February 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No. 7 protocols - Signalling application for the mobility management service on the alpha interface - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user (Endorsement of the English version EN 301144-3 V 1.1.3 (2000-05) as German standard)
A description is not available for this item.