IEC 60884-1

Amendment 1 Plugs and Socket-Outlets for Household and Similar Purposes - Part 1: General Requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2006
Status: inactive
Page Count: 292
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors.

The rated current is limited to 16 A maximum for fixed socket-outlets provided with screwless terminals.

This standard does not cover requirements for flush mounting boxes; however, it covers only those requirements for surface-type mounting boxes which are necessary for the tests on the socket-outlet.

NOTE 1  General requirements for mounting boxes are given in IEC 60670.

This standard also applies to plugs incorporated in cord sets, to plugs and portable socket-outlets  incorporated in cord extension sets and to plugs and socket-outlets which are a component of an appliance, unless otherwise stated in the standard for the relevant appliance.

This standard does not apply to

-- plugs, socket-outlets and couplers for industrial purposes;

-- appliance couplers;

-- plugs, fixed and portable socket-outlets for ELV;

NOTE 2  ELV values are specified in IEC 60364-4-41.

-- fixed socket-outlets combined with fuses, automatic switches, etc.

NOTE 3  Socket-outlets with pilot lights are allowed provided that pilot lights comply with the relevant standard, if any.

Plugs and fixed or portable socket-outlets complying with this standard are suitable for use at ambient temperatures not normally exceeding 25º C, but occasionally reaching   35º C.

NOTE 4  Socket-outlets complying with this standard are only suitable for incorporation in equipment in such a way and in such a place that it is unlikely that the surrounding temperature exceeds 35º C.

In locations where special conditions prevail, such as in ships, vehicles and the like and in hazardous locations, for example where explosions are liable to occur, special constructions may be required.

Document History

December 1, 2023
PLUGS AND SOCKET-OUTLETS FOR HOUSEHOLD AND SIMILAR PURPOSES – Part 1: General requirements
A description is not available for this item.
August 1, 2022
Plugs and socket-outlets for household and similar purposes – Part 1: General requirements
This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated...
March 1, 2014
Plugs and socket-outlets for household and similar purposes – Part 1: General requirements
A description is not available for this item.
February 1, 2013
Plugs and socket-outlets for household and similar purposes – Part 1: General requirements
This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a...
January 1, 2013
AMENDMENT 2 Plugs and socket-outlets for household and similar purposes – Part 1: General requirements
A description is not available for this item.
July 1, 2006
Plugs and Socket-Outlets for Household and Similar Purposes - Part 1: General Requirements
This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a...
IEC 60884-1
May 1, 2006
Amendment 1 Plugs and Socket-Outlets for Household and Similar Purposes - Part 1: General Requirements
This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a...
June 1, 2002
Plugs and Socket-Outlets for Household and Similar Purposes - Part 1: General Requirements
This part of IEC 60884 applies to plugs and fixed or portable socket-outlets for a.c. only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a...
October 1, 1995
Amendment 2 Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
A description is not available for this item.
December 1, 1994
Amendment 1 Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
A description is not available for this item.
June 1, 1994
Plugs and Socket-Outlets for Household and Similar Purposes - Part 1: General Requirements
This amendment has been prepared by sub-committee 238: Plugs, socket-outlets and switches, of IEC technical committee 23: Electrical accessories.  
November 1, 1991
Amendment 2 Plugs and socket-outlets for household and similar purposes Part 1: General requirements
The increase of the rated current to 16 A for socket-outlets provided with screwless terminals is under consideration.
June 1, 1988
Amendment 1 Plugs and socket-outlets for household and similar purposes Part 1: General requirements
A description is not available for this item.
January 1, 1987
Plugs and socket-outlets for household and similar purposes Part 1: General requirements
This standard applies to plugs and fixed or portable socket-outlets for a.c. only, with and without earthing contact, with a rated voltage above 50 V but not exceeding 440 V d a rated current not...

References

Advertisement