DS/IEC 455-1A
Specification for solventless polymerisables resinous compounds used for electrical insulation - Part 1: Definitions and general requirements - Basis for classification of polymerisable resinous compounds
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
The standard gives the classification principle of polymerisable resinous compounds based on the temperature of deflection under load (degree C) of the cured material and on the glass transition temperature (degree C).
Document History
January 1, 1981
Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 1: Definitions and general requirements
The standard specifies the general requirements relating to resinous or elastomeric compounds, composed of one or more chemically reactive components, with or without fillers.
DS/IEC 455-1A
January 1, 1981
Specification for solventless polymerisables resinous compounds used for electrical insulation - Part 1: Definitions and general requirements - Basis for classification of polymerisable resinous compounds
The standard gives the classification principle of polymerisable resinous compounds based on the temperature of deflection under load (degree C) of the cured material and on the glass transition...