CSA - C22.2 NO. 248.7-00

Low-Voltage Fuses - Part 7: Class H Renewable Fuses

inactive
Organization: CSA
Publication Date: 1 August 2000
Status: inactive
Page Count: 20
scope:

This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.

Document History

August 1, 2000
Low-Voltage Fuses - Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.  
August 1, 2000
Low-Voltage Fuses - Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
C22.2 NO. 248.7-00
August 1, 2000
Low-Voltage Fuses - Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2000
Low-Voltage Fuses — Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2000
Low-Voltage Fuses – Part 7: Class H Renewable Fuses
This Part applies to Class H Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Advertisement