ETSI - EN 301 823-2-1
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Protocol; Part 2: Radio Link Control (RLC) Sublayer Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | ETSI |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 63 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of Hiperlan type 2 as defined in TS 101 761-2 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History