NPFC - A-A-51130

CUTTER BIT BLANKS AND CUT-OFF BLADES

inactive
Buy Now
Organization: NPFC
Publication Date: 3 February 1990
Status: inactive
Page Count: 7
scope:

This description covers cutter bit blanks and cut-off blades of high speed steel that are supported by tool holders for use in performing various metalworking machining operations.

The cutter bit blanks and cut-off blades shall be of the following types, styles, grades, classes, and sizes. The types, styles, grades, classes, and sizes to be furnished shall be as specified (see 6.1).

Type I - Cutter bit blanks. Style 1 - Square cross-section (see table I). Style 2 - Rectangular cross-section (see table II). Type II - Cut-off blades. Style 1 - Straight side clearance (see table III). Style 2 - Armstrong style (see table IV). Steel grade A - General purpose. Class - M-1, M-2, M-3, M-4, or M-10. Steel grade B - Heavy duty. Class - T-15, M-30, M-34, M-41, M-42, M-43, M-44, or 46.

Sizes. The sizes and dimensions of the cutter bit blanks and cut-off blades shall conform to tables I, II, III, and IV as required for the type, style, grade, class, and size item specified (see 6.1). The tolerances for all dimensions shall be manufacturer's standard as specified on their drawings. TABLE I.Type I, style 1, square cross-section, cutter bit blanks.

Size Dimensions in inches Square cross-section Length -------------------------------------------------- 00 3/16 2 01 ¼ 2-½ 03 5/16 2-½ 04 ⅜ 3 05 7/16 3-½ 06 ½ 4 07 ⅝ 4-½ 08 ¾ 5 09 ⅞ 6 10 1 7 12 1-⅛ 8 13 1-¼ 9 14 1-½ 10

TABLE II. Type I, style 2, rectangular cross-section, cutter bit blanks.

Size Dimensions in inches Width Height Length --------------------------------------------- 15 ¼ ⅜ 2-½ 16 ¼ ½ 4 17 ¼ ½ 6 18 ⅜ ½ 3 19 ⅜ ½ 4 20 ⅜ ½ 6 21 ⅜ ⅝ 6 22 ⅜ ¾ 6 23 ½ ¾ 4 24 ½ ¾ 6 25 ½ 1 6 26 ⅝ ⅞ 6 27 ¾ 1 6 28 1 1-½ 10 29 1 2 12

TABLE III. Type II, style 1, straight side clearance, cut-off blades.

Size Dimensions in inches Thickness Height Length ---------------------------------------------------- 30 1/16 13/32 3 31 1/16 ½ 4-½ 32 1/16 11/16 5 33 1/16 13/16 6 34 5/64 ½ 4-½ 35 3/32 ½ 4-½ 36 3/32 ⅝ 5 37 3/32 13/16 6 38 3/32 1 6-½ 39 ⅛ ½ 4-½ 40 ⅛ ¾ 5 41 ⅛ ⅞ 6 42 ⅛ 1 6-½ 43 5/32 11/16 5 44 5/32 13/16 6 45 3/16 11/16 5 46 3/16 13/16 6 47 3/16 ⅞ 6 48 3/16 1 6-½ 49 3/16 1-⅛ 7 50 ¼ 13/16 6 51 ¼ ⅞ 6 52 ¼ 1 6-½ 53 ¼ 1-⅛ 6-½ 54 ¼ 1-¼ 7

TABLE IV. Type II, style 2, armstrong style, cut-off blades.

Size Dimensions in inches Top flat width Thickness Height Length Minimum Maximum ------------------------------------------------------------------------- 60 3/32 ½ 4-½ 0.046 0.063 61 3/32 ⅝ 5 0.046 0.063 62 ⅛ ¾ 5 0.062 0.081 63 ⅛ ⅞ 6 0.062 0.081 64 3/16 1 6-½ 0.093 0.114 65 3/16 1-⅛ 7 0.093 0.114 66 ¼ 1-¼ 7 0.141 0.154 67 ¼ 1-⅜ 7 0.141 0.154

Document History

Cutter Bit Blanks and Cut-Off Blades
A description is not available for this item.
June 26, 2017
Cutter Bit Blanks and Cut-Off Blades
A description is not available for this item.
September 25, 2012
Cutter Bit Blanks and Cut-Off Blades
A description is not available for this item.
September 26, 2007
CUTTER BIT BLANKS AND CUT-OFF BLADES
This commercial item description (CID) covers cutter bit blanks and cut-off blades of high speed steel that are supported by tool holders and used to perform various metal-working machining...
August 21, 2001
CUTTER BIT BLANKS AND CUT-OFF BLADES
This commercial item description (CID) covers cutter bit blanks and cut-off blades of high speed steel that are supported by tool-holders.
A-A-51130
February 3, 1990
CUTTER BIT BLANKS AND CUT-OFF BLADES
This description covers cutter bit blanks and cut-off blades of high speed steel that are supported by tool holders for use in performing various metalworking machining operations. The cutter bit...
August 14, 1984
CUTTER BIT BLANKS AND CUT-OFF BLADES
A description is not available for this item.
Advertisement