DS/ETS 300159

Satellite Earth Stations and Systems (SES) - Transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) used for communications operating in the Fixed Satellite Service (FSS) 11/12/14 GHz frequency bands

active, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This ETS provides specifications for the standardisation of the characteristics of transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) operating as part of a satellite network (e.g. star, mesh or point-to-point) used for the distribution and/or exchange of information between users. In such a network a Centralised Control and Monitoring Function (CCMF) is responsible for the monitoring and control of VSATs.

Document History

DS/ETS 300159
August 4, 1997
Satellite Earth Stations and Systems (SES) - Transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) used for communications operating in the Fixed Satellite Service (FSS) 11/12/14 GHz frequency bands
This ETS provides specifications for the standardisation of the characteristics of transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) operating as part of a satellite network...
August 17, 1993
Satellite Earth Stations (SES) - Transmit/receive Very Small Aperture Terminals (VSATs) used for data communication operating in the Fixed Satellite Service (FSS) 11/12/14 GHz frequency bands
This ETS provides specifications for the standardisation of the characteristics of transmit/receive Very Small Aperture Terminals (VSATs) operating as part of a satellite network used for the...
Advertisement