NPFC - MIL-S-24235/18

STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SWAGE TYPE, REDUCED DIAMETER, STEEL AND ALUMINUM, FOR DECK AND BULKHEADS WITH PIPE PROTECTION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 December 1992
Status: active
Page Count: 10
scope:

This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-S-24235.

intended Use:

The stuffing tubes are for electric cable penetrations of surface ships deck and bulkheads where pipe protection is required (see DOD-STD-2003). Alternate to stuffing tubes, MIL-S-24235/9 and... View More

Document History

February 25, 2021
Stuffing Tubes, Metal, and Packing Assemblies for Electric Cables, Swage Type, Reduced Diameter, Steel and Aluminum, for Deck and Bulkheads with Pipe Protection
A description is not available for this item.
MIL-S-24235/18
December 28, 1992
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SWAGE TYPE, REDUCED DIAMETER, STEEL AND ALUMINUM, FOR DECK AND BULKHEADS WITH PIPE PROTECTION
The stuffing tubes are for electric cable penetrations of surface ships deck and bulkheads where pipe protection is required (see DOD-STD-2003). Alternate to stuffing tubes, MIL-S-24235/9 and...
August 21, 1989
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SWAGE TYPE, REDUCED DIAMETER, STEEL AND ALUMINUM, FOR DECK AND BULKHEADS WITH PIPE PROTECTION
A description is not available for this item.

References

Advertisement