DS/EN ISO 11116-1
Gas cylinders - 17E taper thread for connection of valves to gas cylinders - Part 1: Specifications
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 February 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This part of EN ISO 11116 specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 17,4 mm (designated 17E), for the connection of valves to medical and industrial gas cylinders.
Document History
DS/EN ISO 11116-1
February 21, 2000
Gas cylinders - 17E taper thread for connection of valves to gas cylinders - Part 1: Specifications
This part of EN ISO 11116 specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 17,4 mm (designated 17E), for the connection of valves to medical and industrial...