CEN - EN 2258

Aerospace Series - Circular Tubes for Fluids in Aluminium and Aluminium Alloys - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,6 mm Less Than or Equal to a Less Than or Equal to 2,5 mm - Dimensions

active, Most Current
Organization: CEN
Publication Date: 1 January 1997
Status: active
Page Count: 11
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

EN 2258
January 1, 1997
Aerospace Series - Circular Tubes for Fluids in Aluminium and Aluminium Alloys - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,6 mm Less Than or Equal to a Less Than or Equal to 2,5 mm - Dimensions
A description is not available for this item.
Advertisement