IEC/TR 61292-4

Optical amplifiers Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2004
Status: inactive
Page Count: 26
ICS Code (Optic amplifiers): 33.180.30
ICS Code (Amplifiers): 33.160.10

Document History

January 1, 2023
Optical amplifiers – Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
This part of IEC 61292, which is a Technical Report, applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres as well as Raman...
October 1, 2014
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
Scope and object This part of IEC 61292, which is a technical report, applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres,...
March 1, 2010
Optical amplifiers – Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
Scope and object This part of IEC 61292, which is a technical report, applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres,...
IEC/TR 61292-4
August 1, 2004
Optical amplifiers Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
A description is not available for this item.
Advertisement