ASTM International - ASTM D7025-04

Standard Test Method for Assessing Clean Flax Fiber Fineness

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 5
ICS Code (Yarns): 59.080.20
scope:

1.1 This test method provides two options that cover the determination of the fineness of clean loose flax fibers by: Option 1, measuring the specific surface area by the resistance of a plug of flax fibers to air flow under prescribed conditions, or Option 2, estimating the mass per unit length.

1.2 The values, stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2015
Standard Test Method for Assessing Clean Flax Fiber Fineness
5.1 This test method for determining fineness of cleaned flax fibers is considered satisfactory for acceptance testing of commercial shipments when the levels are controlled by use of a range of...
February 1, 2015
Standard Test Method for Assessing Clean Flax Fiber Fineness
5.1 This test method for determining fineness of cleaned flax fibers is considered satisfactory for acceptance testing of commercial shipments when the levels are controlled by use of a range of...
July 1, 2009
Standard Test Method for Assessing Clean Flax Fiber Fineness
This test method for determining fineness of cleaned flax fibers is considered satisfactory for acceptance testing of commercial shipments when the levels are controlled by use of a range of...
October 1, 2004
Standard Test Method for Assessing Clean Flax Fiber Fineness
1.1 This test method provides two options that cover the determination of the fineness of clean loose flax fibers by: Option 1, measuring the specific surface area by the resistance of a plug of flax...
October 1, 2004
Standard Test Method for Assessing Clean Flax Fiber Fineness
1.1 This test method provides two options that cover the determination of the fineness of clean loose flax fibers by: Option 1, measuring the specific surface area by the resistance of a plug of flax...
ASTM D7025-04
May 1, 2004
Standard Test Method for Assessing Clean Flax Fiber Fineness
1.1 This test method provides two options that cover the determination of the fineness of clean loose flax fibers by: Option 1, measuring the specific surface area by the resistance of a plug of flax...
Advertisement