SN - NS-EN 12457-4:2002

Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 10 mm (without or with size reduction)

active, Most Current
Organization: SN
Publication Date: 10 February 2003
Status: active
ICS Code (Solid wastes): 13.030.10

Document History

NS-EN 12457-4:2002
February 10, 2003
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 10 mm (without or with size reduction)
A description is not available for this item.
Advertisement