ASD-STAN - PREN 2881

Aerospace Series Nuts, Anchor, Self-Locking, Fuel Resistant, Sealing, Floating, Two Lug, With Counterbore, in Corrosion Resisting Steel, Passivated, MoS2 Lubricated Classification: 900 MPa (At Ambient Temperature) / 120 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 June 1998
Status: active
Page Count: 5

Document History

PREN 2881
June 1, 1998
Aerospace Series Nuts, Anchor, Self-Locking, Fuel Resistant, Sealing, Floating, Two Lug, With Counterbore, in Corrosion Resisting Steel, Passivated, MoS2 Lubricated Classification: 900 MPa (At Ambient Temperature) / 120 Degrees C
A description is not available for this item.
Advertisement