DS/EN 301704 V.7.1.1
Digital cellular telecommunications system (Phase 2+); Adaptive Multi-Rate (AMR) speech transcoding (GSM 06.90 version 7.1.1 Release 1998)
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | inactive |
scope:
The present document describes the detailed mapping from input blocks of 160 speech samples in 13-bit uniform PCM format to encoded blocks of 95, 103, 118, 134, 148, 159, 204, and 244 bits and from encoded blocks of 95, 103, 118, 134, 148, 159, 204, and 244 bits to output blocks of 160 reconstructed speech samples. The sampling rate is 8 000 samples/s leading to a bit rate for the encoded bit stream of 4.75, 5.15, 5.90, 6.70, 7.40, 7.95, 10.2 or 12.2 kbit/s. The coding scheme for the multi-rate coding modes is the so-called Algebraic Code Excited Linear Prediction Coder, hereafter referred to as ACELP. The multi-rate ACELP coder is referred to as MR-ACELP.
Document History