DLA - SMD-5962-89821
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL, DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 January 1990 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DS1634 Dual NOR peripheral driver, CMOS compatible open collector
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Supply voltage (VCC) - - - - - - - - - - - - - - - - 16 V dc Input voltage range (VIN)- - - - - - - - - - - - - - −0.3 V dc to VCC +0.3 V dc Output voltage range - - - - - - - - - - - - - - - - 56 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation: 1/ Case G - - - - - - - - - - - - - - - - - - - - - - 787 mW Case P - - - - - - - - - - - - - - - - - - - - - - 1133 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Operating supply voltage range (VCC) - - - - - - - - 4.5 V dc to 15 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History