IEEE C93.3
Requirements for Power-Line Carrier Carrier Traps
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This standard applies to a line trap inserted into a power circuit to minimize carrier-frequency signal losses. The standard covers line traps in which the main coil is designed as a single phase, air-cooled inductor of the dry type.
Document History
February 14, 2017
Requirements for Power-Line Carrier Line Traps (30 kHz to 500 kHz)
This standard applies to a line trap inserted into a power line to provide a high impedance at power line carrier frequencies (30 kHz to 500 kHz). The purpose is to isolate the carrier signal from...
IEEE C93.3
January 1, 1995
Requirements for Power-Line Carrier Carrier Traps
This standard applies to a line trap inserted into a power circuit to minimize carrier-frequency signal losses. The standard covers line traps in which the main coil is designed as a single phase,...