DS/EN 301428 V1.2.1
Satellite Earth Stations and Systems (SES); Harmonized EN for Very Small Aperture Terminal (VSAT); Transmit-only, transmit/receive or receive-only satellite earth stations operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE directive
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Very Small Aperture Terminals (VSATs) which have the following characteristics: The VSAT are operating in one or more frequency ranges in the part of the following bands allocated exclusively to the Fixed Satellite Services (FSS): - 14,00 GHz to 14,25 GHz (earth-to-space); - 12,50 GHz to 12,75 GHz (space-to-earth); or in the shared parts of the following bands, allocated to the FSS and Fixed Services (FS): - 14,25 GHz to 14,50 GHz (earth-to-space); - 10,70 GHz to 11,70 GHz (space-to-earth).
Document History