DS/ENV 197-1

Cement - Composition, specifications and conformity criteria - Part 1: Common cements

inactive
Organization: DS
Publication Date: 14 December 1992
Status: inactive
scope:

The standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the mechanical, physical and chemical requirements for these types and classes and states the rules for assessing their conformity to these requirements. In addition to these re quirements, an exchange of additional information between the c ement producer and user may be helpful. The procedures for such

Document History

May 9, 1994
Cement - Composition, specifications and conformity criteria - Part 1: Common cements
The standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the...
DS/ENV 197-1
December 14, 1992
Cement - Composition, specifications and conformity criteria - Part 1: Common cements
The standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the...
Advertisement