DS/EN 874
Gas welding equipment - Oxygen/fuel gas blowpipes (cutting machine type) of cylindrical barrel - Type of construction, general specifications, test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 28 March 1996 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This standard is applicable to machine cutting blowpipes with cylindrical barrels where the nozzle centre is coaxial with the barrel, operating with oxygen and fuel gas, with a cutting range from 3 to 300 mm cutting thickness, and which are fitted to a gas cutting machine.
Document History
DS/EN 874
March 28, 1996
Gas welding equipment - Oxygen/fuel gas blowpipes (cutting machine type) of cylindrical barrel - Type of construction, general specifications, test methods
This standard is applicable to machine cutting blowpipes with cylindrical barrels where the nozzle centre is coaxial with the barrel, operating with oxygen and fuel gas, with a cutting range from 3...