ETSI - EN 301 003-5

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network

active, Most Current
Organization: ETSI
Publication Date: 1 October 2000
Status: active
Page Count: 19

Document History

EN 301 003-5
October 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
A description is not available for this item.
November 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
This fifth part of EN 301 003 specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T...
August 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
This fifth part of EN 301 003 specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T...
December 1, 1998
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
This fifth part of EN 301 003 specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T...

References

Advertisement