DS/EN 60920+A1

Ballasts for tubular fluorescent lamps - General and safety requirements

inactive
Organization: DS
Publication Date: 10 October 1994
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies ballasts, excluding resistance types for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with or without a starter or starting device and having rated wattages, dimensions and characteristics as specified in IEC 81.

Document History

June 28, 2000
Ballasts for tubular fluorescent lamps - General and safety requirements
Specifies ballasts, excluding resistance types for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with or...
March 1, 1996
Ballast for tubular fluorescent lamps - General and safety requirements
Specifies ballasts, excluding resistance types for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with or...
DS/EN 60920+A1
October 10, 1994
Ballasts for tubular fluorescent lamps - General and safety requirements
Specifies ballasts, excluding resistance types for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with or...

References

Advertisement