AIR FORCE - MIL-L-6603

LENS CONE, AERIAL CAMERA, TYPE C-3, 12 INCH F/4.0, 9 BY 9 INCH FORMAT

active
Organization: AIR FORCE
Publication Date: 17 April 1953
Status: active
Page Count: 12
scope:

This specification covers one type of 12-inch f/4.0, 9 × 9 inch format, aircraft reconnaissance camera lens cone, utilizing an intra-lens shutter and diaphragm, designated Type C-3. The lens cone is intended for use with the Type D-4 camera body, and is a component of the KA-2( ) camera.

Document History

December 26, 1956
LENS CONE, AERIAL CAMERA, TYPE C-3, 12 INCH F/4.0, 9 BY 9 INCH FORMAT
A description is not available for this item.
MIL-L-6603
April 17, 1953
LENS CONE, AERIAL CAMERA, TYPE C-3, 12 INCH F/4.0, 9 BY 9 INCH FORMAT
This specification covers one type of 12-inch f/4.0, 9 × 9 inch format, aircraft reconnaissance camera lens cone, utilizing an intra-lens shutter and diaphragm, designated Type C-3. The lens cone is...
Advertisement