BSI - BS EN ISO/IEC 11544

Information technology - Coded representation of picture and audio information - Progressive bi-level image compression

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 1994
Status: inactive
Page Count: 92
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

Defines a method for compression encoding of a bi-level image. The method is bit-preserving and distortionless such that the final decoded image is identical to the orginal.

Document History

BS EN ISO/IEC 11544
May 15, 1994
Information technology - Coded representation of picture and audio information - Progressive bi-level image compression
Defines a method for compression encoding of a bi-level image. The method is bit-preserving and distortionless such that the final decoded image is identical to the orginal.
May 15, 1994
Information Technology - Coded Representation of Picture and Audio Information - Progressive Bi-Level Image Compression
A description is not available for this item.

References

Advertisement