SN - NS 1726:1978
Valves - Gate valves of leaded gunmetal with flanges - DN 15 to DN 100 - Threaded bonnet, non-rising stem - Nominal pressure PN16 - Max. temperature 150 degrees Celsius
active, Most Current
| Organization: | SN |
| Publication Date: | 1 September 1978 |
| Status: | active |
| ICS Code (Gate valves): | 23.060.30 |
Document History
NS 1726:1978
September 1, 1978
Valves - Gate valves of leaded gunmetal with flanges - DN 15 to DN 100 - Threaded bonnet, non-rising stem - Nominal pressure PN16 - Max. temperature 150 degrees Celsius
A description is not available for this item.