DS/EN 12567
Industrial valves – Isolating valves for LNG – Specification for suitability and appropriate verification tests
| Organization: | DS |
| Publication Date: | 3 October 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard specifies the general performance requirements of isolating valves (gate valves, globe valves, plug and ball valves, butterfly valves) used in the production, storage, transmission (by pipeline, rail, road or sea) of Liquefied Natural Gas (LNG). LNG filling valves for vehicle refuelling systems are excluded from the scope of this standard. DN range from DN 8 to DN 1000; PN range from PN 16 to PN 100; Class rage from Class 150 to Class 900; Temperature range from -196°C to +60°C.
Document History