DS/ISO 8135

Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) medium and 250 bar (25 MPa) series - Tolerances

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Cylinders): 23.100.20
scope:

The standard lays down the dimensional tolerances for 160 ba r (16 MPa) medium and 250 bar (25 MPa) series cylinders in a ccordance with ISO 6020/1 and ISO 6022 as required for inter changeability of commonly used hydraulic cylinders.

Document History

DS/ISO 8135
January 12, 1989
Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) medium and 250 bar (25 MPa) series - Tolerances
The standard lays down the dimensional tolerances for 160 ba r (16 MPa) medium and 250 bar (25 MPa) series cylinders in a ccordance with ISO 6020/1 and ISO 6022 as required for inter changeability of...
Advertisement